KitchenAid KMPC 4530 oven 40 L 2800 W Black, Stainless steel

https://images.icecat.biz/img/norm/high/26425520-174.jpg
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71475
Info modified on:
29 Nov 2024, 15:42:24
Short summary description KitchenAid KMPC 4530 oven 40 L 2800 W Black, Stainless steel:

KitchenAid KMPC 4530, Medium, Electric, 40 L, 2800 W, 40 L, 1600 W

Long summary description KitchenAid KMPC 4530 oven 40 L 2800 W Black, Stainless steel:

KitchenAid KMPC 4530. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 40 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Energy consumption (forced convection): 1200 kWh, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 23.4" (595 mm), Depth: 22.2" (564 mm), Height: 17.9" (455 mm). Package width: 27.8" (707 mm), Package depth: 27.8" (707 mm), Package height: 22" (560 mm)

Embed the product datasheet into your content.