Huawei SE1000-E300 session border controller (SBC)

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8512
Info modified on:
14 Mar 2024, 18:40:51
Short summary description Huawei SE1000-E300 session border controller (SBC):
Huawei SE1000-E300, 3000 user(s), 4 Gbit/s, 46.7 dB, G.711/G.722/G.723/G.729/AMR-NB/AMR-WB,T.38/iLBC/DTMF/2833,EVS/H.264/H.265, IPv4/IPv6, UDP/TCP, RTP/RTCP/MSRP, TLS/SRTP, SIP/H.323, SNMP/NTP, 1U
Long summary description Huawei SE1000-E300 session border controller (SBC):
Huawei SE1000-E300. Number of users: 3000 user(s), Throughput: 4 Gbit/s, Noise level: 46.7 dB. Power consumption (typical): 104 W. Width: 17.2" (436 mm), Depth: 27.9" (708 mm), Height: 1.69" (43 mm)