HTC 10 5.2" Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gray

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109960
Info modified on:
14 Mar 2024, 17:08:11
Long product name HTC 10 5.2" Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gray:

5.2" Quad HD (2560 x 1440), 564 ppi, Qualcomm Snapdragon 820 Quad Core, RAM: 4GB, 12MP, GPS, GLONASS, NFC, BT 4.2, LTE, 3000 mAh, Android 6

Short summary description HTC 10 5.2" Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gray:

HTC 10, 5.2", 4 GB, 32 GB, 12 MP, Android 6.0, Black, Gray

Long summary description HTC 10 5.2" Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gray:

HTC 10. Display diagonal: 5.2", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product color: Black, Gray. Weight: 5.68 oz (161 g)