HP ENVY All-in-One - 27-b114

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7660
Info modified on:
14 Mar 2024, 18:20:26
Short summary description HP ENVY All-in-One - 27-b114:
HP ENVY All-in-One - 27-b114, 27", Quad HD, Intel® Core™ i7, 16 GB, 2.26 TB, Windows 10 Home
Long summary description HP ENVY All-in-One - 27-b114:
HP ENVY All-in-One - 27-b114. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver