HP x2 Notebook - 10-p018wm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10969
Info modified on:
02 Jun 2025, 17:35:44
Short summary description HP x2 Notebook - 10-p018wm:
HP x2 Notebook - 10-p018wm, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 4 GB, 64 GB
Long summary description HP x2 Notebook - 10-p018wm:
HP x2 Notebook - 10-p018wm. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Silver