HP OMEN by - 17-w273nr

https://images.icecat.biz/img/gallery/36502608_8484863488.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14322
Info modified on:
01 Feb 2025, 04:37:51
Short summary description HP OMEN by - 17-w273nr:

HP OMEN by - 17-w273nr, Intel® Core™ i7, 2.8 GHz, 17.3", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP OMEN by - 17-w273nr:

HP OMEN by - 17-w273nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Embed the product datasheet into your content.