HP Slimline Desktop - 260-a020 (ENERGY STAR)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16822
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Slimline Desktop - 260-a020 (ENERGY STAR):
HP Slimline Desktop - 260-a020 (ENERGY STAR), 2 GHz, AMD A6, 6 GB, 1 TB, DVD Super Multi, Windows 10 Home
Long summary description HP Slimline Desktop - 260-a020 (ENERGY STAR):
HP Slimline Desktop - 260-a020 (ENERGY STAR). Processor frequency: 2 GHz, Processor family: AMD A6, Processor model: A6-7310. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black