HP All-in-One - 24-g020 (Touch) (ENERGY STAR)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12695
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP All-in-One - 24-g020 (Touch) (ENERGY STAR):
HP All-in-One - 24-g020 (Touch) (ENERGY STAR), 23.8", Full HD, AMD A8, 8 GB, 1 TB, Windows 10 Home
Long summary description HP All-in-One - 24-g020 (Touch) (ENERGY STAR):
HP All-in-One - 24-g020 (Touch) (ENERGY STAR). Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: AMD A8, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home