HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Ultrabook 15.6" 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22204
Info modified on:
25 Jan 2025, 22:12:44
Short summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Ultrabook 15.6" 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black:
HP ZBook 15u G3, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB
Long summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Ultrabook 15.6" 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black:
HP ZBook 15u G3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD FirePro W4190M. Operating system installed: Windows 7 Professional. Product color: Black