HP Chromebook 14 G4 (ENERGY STAR)

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21856
Info modified on:
29 Jan 2025, 19:01:49
Short summary description HP Chromebook 14 G4 (ENERGY STAR):
HP Chromebook 14 G4 (ENERGY STAR), Intel® Celeron®, 2.16 GHz, 14", 1366 x 768 pixels, 4 GB, 16 GB
Long summary description HP Chromebook 14 G4 (ENERGY STAR):
HP Chromebook 14 G4 (ENERGY STAR). Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Silver. Weight: 3.77 lbs (1.71 kg)