HP Intel Xeon E5-2609 v2 processor 2.5 GHz 10 MB L3

https://images.icecat.biz/img/norm/high/13549271-371.jpg
Brand:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21480
Info modified on:
17 Jul 2025, 16:37:35
Short summary description HP Intel Xeon E5-2609 v2 processor 2.5 GHz 10 MB L3:

HP Intel Xeon E5-2609 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, Intel, E5-2609V2, 2.5 GHz

Long summary description HP Intel Xeon E5-2609 v2 processor 2.5 GHz 10 MB L3:

HP Intel Xeon E5-2609 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: 2S. Package width: 2.07" (52.5 mm), Package depth: 1.77" (45 mm). Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Embed the product datasheet into your content.