HP AMD FirePro V7900 2 GB GDDR5

https://images.icecat.biz/img/norm/high/10584279-2474.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
13771
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD FirePro V7900 2 GB GDDR5:

HP AMD FirePro V7900, FirePro V7900, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description HP AMD FirePro V7900 2 GB GDDR5:

HP AMD FirePro V7900. Graphics processor family: AMD, Graphics processor: FirePro V7900. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express 2.1. Cooling type: Active

Embed the product datasheet into your content.