HP Notebook - 15-af131dx (ENERGY STAR)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22520
Info modified on:
25 Jan 2025, 22:38:16
Short summary description HP Notebook - 15-af131dx (ENERGY STAR):
HP Notebook - 15-af131dx (ENERGY STAR), AMD A6, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP Notebook - 15-af131dx (ENERGY STAR):
HP Notebook - 15-af131dx (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8400. Operating system installed: Windows 10 Home. Product color: Black