HP Notebook - 15-ac121dx

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15406
Info modified on:
02 Feb 2025, 23:04:02
Short summary description HP Notebook - 15-ac121dx:
HP Notebook - 15-ac121dx, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB
Long summary description HP Notebook - 15-ac121dx:
HP Notebook - 15-ac121dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home