HP Notebook - 15-f272wm (ENERGY STAR)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38736
Info modified on:
22 Jan 2025, 06:15:53
Short summary description HP Notebook - 15-f272wm (ENERGY STAR):
HP Notebook - 15-f272wm (ENERGY STAR), Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP Notebook - 15-f272wm (ENERGY STAR):
HP Notebook - 15-f272wm (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Red