HP Intel Core i5-4590 processor 3.3 GHz 6 MB Smart Cache

https://images.icecat.biz/img/gallery/a5efde0a29f213b981844d5c063250d8.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24973
Info modified on:
14 Mar 2024, 18:40:40
Short summary description HP Intel Core i5-4590 processor 3.3 GHz 6 MB Smart Cache:

HP Intel Core i5-4590, Intel® Core™ i5, LGA 1150 (Socket H3), 22 nm, i5-4590, 3.3 GHz, 64-bit

Long summary description HP Intel Core i5-4590 processor 3.3 GHz 6 MB Smart Cache:

HP Intel Core i5-4590. Processor family: Intel® Core™ i5, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2

Embed the product datasheet into your content.