HP 2530-48G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2530-48G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:
HP 2530-48G-PoE+, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U
Long summary description HP 2530-48G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:
HP 2530-48G-PoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 77.3 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U