HP Chromebox (ENERGY STAR)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31293
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Chromebox (ENERGY STAR):
HP Chromebox (ENERGY STAR), 1.4 GHz, Intel® Celeron®, 2955U, 4 GB, 16 GB, ChromeOS
Long summary description HP Chromebox (ENERGY STAR):
HP Chromebox (ENERGY STAR). Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2955U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black