HP Pavilion 15-p010us AMD A8 A8-6410 Laptop 15.6" Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

https://images.icecat.biz/img/norm/high/25119115-8017.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26175
Info modified on:
23 Jan 2025, 18:44:46
Short summary description HP Pavilion 15-p010us AMD A8 A8-6410 Laptop 15.6" Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP Pavilion 15-p010us, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion 15-p010us AMD A8 A8-6410 Laptop 15.6" Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP Pavilion 15-p010us. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Embed the product datasheet into your content.