HP EliteDisplay E241i computer monitor 24" 1920 x 1200 pixels LED Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
136843
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDisplay E241i computer monitor 24" 1920 x 1200 pixels LED Silver:
HP EliteDisplay E241i, 24", 1920 x 1200 pixels, LED, LCD, 8 ms, Silver
Long summary description HP EliteDisplay E241i computer monitor 24" 1920 x 1200 pixels LED Silver:
HP EliteDisplay E241i. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Silver