HP rp 5800 G850 2.9 GHz Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25021
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp 5800 G850 2.9 GHz Black:
HP rp 5800, Intel® Pentium®, G850, 2.9 GHz, 3 MB, Intel® Q67 Express, 4 GB
Long summary description HP rp 5800 G850 2.9 GHz Black:
HP rp 5800. Processor family: Intel® Pentium®, Processor model: G850, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3 SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Optical drive type: DVD-ROM