HP ElitePad Productivity Jacket mobile device dock station Tablet Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126210
Info modified on:
04 Apr 2019, 00:06:35
Short summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:
HP ElitePad Productivity Jacket, HP, ElitePad 1000 G2, ElitePad 900 G1, Black
Long summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:
HP ElitePad Productivity Jacket. Basic device type: Tablet, Brand compatibility: HP, Compatibility: ElitePad 1000 G2, ElitePad 900 G1. Width: 10.6" (269.2 mm), Depth: 8.5" (215.9 mm), Height: 0.906" (23 mm), Weight: 30 oz (850 g). Product color: Black