HP Intel Core i5-3470 processor 3.2 GHz 6 MB L3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29610
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i5-3470 processor 3.2 GHz 6 MB L3:
HP Intel Core i5-3470, Intel® Core™ i5, LGA 1155 (Socket H2), 22 nm, i5-3470, 3.2 GHz, 64-bit
Long summary description HP Intel Core i5-3470 processor 3.2 GHz 6 MB L3:
HP Intel Core i5-3470. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2500, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, PCI Express configurations: 1x8, 1x16, 2x4, 2x8, Supported instruction sets: AVX, SSE4.1, SSE4.2. Processor package size: 37.5 mm