HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90096
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4:
HP LaserJet Pro 400 M401d, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Black
Long summary description HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4:
HP LaserJet Pro 400 M401d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product color: Black