HP StorageWorks D2600 Disk Enclosure disk array Rack (2U)

https://images.icecat.biz/img/norm/high/3637164-768.jpg
Brand:
Product family:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90361
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP StorageWorks D2600 Disk Enclosure disk array Rack (2U):

HP StorageWorks D2600 Disk Enclosure, Serial ATA, 54 lbs (24.5 kg), Rack (2U)

Long summary description HP StorageWorks D2600 Disk Enclosure disk array Rack (2U):

HP StorageWorks D2600 Disk Enclosure. Storage drive interface: Serial ATA. Chassis type: Rack (2U). Number of storage drives supported: 12. Width: 16.5" (419.1 mm), Depth: 23.5" (596.9 mm), Height: 3" (76.2 mm), Weight: 54 lbs (24.5 kg)

Embed the product datasheet into your content.