HP 15-dy1051wm Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13419
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP 15-dy1051wm Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:
HP 15-dy1051wm, Intel® Core™ i5, 1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB
Long summary description HP 15-dy1051wm Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:
HP 15-dy1051wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray, Silver