HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black

https://images.icecat.biz/img/gallery/74953677_0537193494.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
20908
Info modified on:
11 Nov 2024, 16:51:46
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black:

HP EliteDesk 705 G4, 3.6 GHz, AMD Ryzen™ 5 PRO, 2400G, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black:

HP EliteDesk 705 G4. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2400G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Embed the product datasheet into your content.