HP Pavilion 15-cs0012cl Intel® Core™ i5 i5-8250U Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10313
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Pavilion 15-cs0012cl Intel® Core™ i5 i5-8250U Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:
HP Pavilion 15-cs0012cl, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB
Long summary description HP Pavilion 15-cs0012cl Intel® Core™ i5 i5-8250U Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:
HP Pavilion 15-cs0012cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gold, Silver