HP Intel Xeon E5205 processor 1.86 GHz 6 MB L2

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5205 processor 1.86 GHz 6 MB L2:
HP Intel Xeon E5205, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5205, 1.86 GHz, 64-bit
Long summary description HP Intel Xeon E5205 processor 1.86 GHz 6 MB L2:
HP Intel Xeon E5205. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x