HP Intel Xeon E5310 processor 1.6 GHz 8 MB L2

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40589
Info modified on:
09 Jul 2024, 09:35:58
Short summary description HP Intel Xeon E5310 processor 1.6 GHz 8 MB L2:
HP Intel Xeon E5310, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, E5310, 1.6 GHz, 64-bit
Long summary description HP Intel Xeon E5310 processor 1.6 GHz 8 MB L2:
HP Intel Xeon E5310. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Compatibility: ProLiant ML150 Gen3