HP 17-cn0078cl Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1402
Info modified on:
17 Jun 2025, 11:05:46
Short summary description HP 17-cn0078cl Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
HP 17-cn0078cl, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home
Long summary description HP 17-cn0078cl Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
HP 17-cn0078cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 4.52 lbs (2.05 kg)