HP Notebook - 15-bs087cl

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10186
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Notebook - 15-bs087cl:
HP Notebook - 15-bs087cl, 15.6", DDR3L-SDRAM
Long summary description HP Notebook - 15-bs087cl:
HP Notebook - 15-bs087cl. Product type: Laptop, Form factor: Clamshell. Display diagonal: 15.6". Internal memory type: DDR3L-SDRAM. Optical drive type: DVD Super Multi. Weight: 4.83 lbs (2.19 kg)