HP 15-bw006ca AMD A6 A6-9220 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10364
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP 15-bw006ca AMD A6 A6-9220 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Silver:
HP 15-bw006ca, AMD A6, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Long summary description HP 15-bw006ca AMD A6 A6-9220 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Silver:
HP 15-bw006ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Blue, Silver