HP Notebook - 15-bs080wm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8969
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Notebook - 15-bs080wm:
HP Notebook - 15-bs080wm, Intel® Core™ i7, 2.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Long summary description HP Notebook - 15-bs080wm:
HP Notebook - 15-bs080wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Silver