HP ProBook x360 11 G1 EE Notebook PC

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12189
Info modified on:
02 Jun 2025, 17:37:02
Short summary description HP ProBook x360 11 G1 EE Notebook PC:
HP ProBook x360 11 G1 EE Notebook PC, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Long summary description HP ProBook x360 11 G1 EE Notebook PC:
HP ProBook x360 11 G1 EE Notebook PC. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black