HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45950
Info modified on:
22 Jan 2025, 04:59:03
Short summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:
HP 250 G7, Intel® Core™ i5, 1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:
HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black