Hoover WDXA 596A-37 washer dryer Freestanding Front-load Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37157
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover WDXA 596A-37 washer dryer Freestanding Front-load Silver, White:
Hoover WDXA 596A-37, Front-load, Freestanding, Silver, White, Left, Buttons, Rotary, 13.2 lbs (6 kg)
Long summary description Hoover WDXA 596A-37 washer dryer Freestanding Front-load Silver, White:
Hoover WDXA 596A-37. Loading type: Front-load, Appliance placement: Freestanding, Product color: Silver, White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1500 RPM, Spin-drying class: A. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Washing class: A