Hasbro E76395L0 collectible figure/statue

https://images.icecat.biz/img/gallery/78529686_4644460341.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
14536
Info modified on:
06 Jan 2025, 11:51:24
Short summary description Hasbro E76395L0 collectible figure/statue:

Hasbro E76395L0, 7.76 oz (220 g)

Long summary description Hasbro E76395L0 collectible figure/statue:

Hasbro E76395L0. Theme: Marvel, Target audience details: Early childhood, Child, Suggested gender: Any gender. EU TSD warning: Only for domestic use, Safety directive age warning (2009/48/CE): Not suitable under 3 years. Weight: 7.76 oz (220 g), Package width: 5.98" (152 mm), Package depth: 1.5" (38 mm). Commercial unit type: Assortment

Embed the product datasheet into your content.