Hannspree Hanns.G HL203DPB LED display 20" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60450
Info modified on:
30 Sept 2024, 14:23:28
Short summary description Hannspree Hanns.G HL203DPB LED display 20" 1600 x 900 pixels Black:
Hannspree Hanns.G HL203DPB, 20", 1600 x 900 pixels, LED, 5 ms, Black
Long summary description Hannspree Hanns.G HL203DPB LED display 20" 1600 x 900 pixels Black:
Hannspree Hanns.G HL203DPB. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black