Grundig 32 CLE 6525 BL 32" Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90487
Info modified on:
16 Oct 2024, 16:27:47
Short summary description Grundig 32 CLE 6525 BL 32" Full HD Smart TV Black:
Grundig 32 CLE 6525 BL, 32", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Long summary description Grundig 32 CLE 6525 BL 32" Full HD Smart TV Black:
Grundig 32 CLE 6525 BL. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black