Grundig 49GDU7500B TV 49" 4K Ultra HD Smart TV Wi-Fi Black

https://images.icecat.biz/img/gallery/75759319_0964332347.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12519
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Grundig 49GDU7500B TV 49" 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49GDU7500B, 49", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Grundig 49GDU7500B TV 49" 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49GDU7500B. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Embed the product datasheet into your content.