Goodram 1GB DDR2 memory module 1 x 1 GB

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12441
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Goodram 1GB DDR2 memory module 1 x 1 GB:
Goodram 1GB DDR2, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 240-pin DIMM
Long summary description Goodram 1GB DDR2 memory module 1 x 1 GB:
Goodram 1GB DDR2. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5