GIGABYTE AORUS M2 mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120816
Info modified on:
09 Jul 2024, 14:17:41
Short summary description GIGABYTE AORUS M2 mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
GIGABYTE AORUS M2, Ambidextrous, Optical, USB Type-A, 6200 DPI, Black
Long summary description GIGABYTE AORUS M2 mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
GIGABYTE AORUS M2. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6200 DPI, Buttons type: Pressed buttons, Scroll type: Wheel, Acceleration (max): 30 G. Power source: Cable. Product color: Black