GIGABYTE GA-7N400 PRO2 motherboard Socket A (462) ATX

https://images.icecat.biz/img/norm/high/15743_12399117-3713.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31233
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-7N400 PRO2 motherboard Socket A (462) ATX:

GIGABYTE GA-7N400 PRO2, AMD, Socket A (462), AMD Athlon, AMD Athlon XP, DDR-SDRAM, 3 GB, Dual-channel

Long summary description GIGABYTE GA-7N400 PRO2 motherboard Socket A (462) ATX:

GIGABYTE GA-7N400 PRO2. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon, AMD Athlon XP. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8110S, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: NVIDIA

Embed the product datasheet into your content.