Fujitsu PRIMERGY TX150 S8 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42634
Info modified on:
23 Jul 2024, 20:54:31
Short summary description Fujitsu PRIMERGY TX150 S8 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 450 W:
Fujitsu PRIMERGY TX150 S8, 1.9 GHz, E5-2420, 8 GB, DDR3-SDRAM, 1 TB, Tower (4U)
Long summary description Fujitsu PRIMERGY TX150 S8 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 450 W:
Fujitsu PRIMERGY TX150 S8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.9 GHz, Processor model: E5-2420. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)