Fujitsu FUTRO S520 1.2 GHz eLux RP 30 oz (850 g) Black, Red GX-212ZC

https://images.icecat.biz/img/gallery/26177840_7665.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S520 1.2 GHz eLux RP 30 oz (850 g) Black, Red GX-212ZC:

Fujitsu FUTRO S520, 1.2 GHz, AMD G, GX-212ZC, 1.4 GHz, 2 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO S520 1.2 GHz eLux RP 30 oz (850 g) Black, Red GX-212ZC:

Fujitsu FUTRO S520. Processor frequency: 1.2 GHz, Processor family: AMD G, Processor model: GX-212ZC. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R1E. Cabling technology: 10/100/1000Base-T(X)

Embed the product datasheet into your content.