Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25560
Info modified on:
26 Jun 2024, 06:16:52
Short summary description Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
Fujitsu STYLISTIC Q665, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black
Long summary description Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
Fujitsu STYLISTIC Q665. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 0.9 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y31. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 26.6 oz (753 g). Operating system installed: Windows 8.1 Pro. Product color: Black