Fujitsu SCENICVIEW Series SCENICVIEW A19-3 computer monitor 19" 1280 x 1024 pixels Gray

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80048
Info modified on:
31 May 2024, 09:34:47
Short summary description Fujitsu SCENICVIEW Series SCENICVIEW A19-3 computer monitor 19" 1280 x 1024 pixels Gray:
Fujitsu SCENICVIEW Series SCENICVIEW A19-3, 19", 1280 x 1024 pixels, 5 ms, Gray
Long summary description Fujitsu SCENICVIEW Series SCENICVIEW A19-3 computer monitor 19" 1280 x 1024 pixels Gray:
Fujitsu SCENICVIEW Series SCENICVIEW A19-3. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Gray