Fujitsu ESPRIMO FH52 / W Intel® Celeron® 2950M 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33017
Info modified on:
14 Mar 2024, 18:30:13
Short summary description Fujitsu ESPRIMO FH52 / W Intel® Celeron® 2950M 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:
Fujitsu ESPRIMO FH52 / W, 23", Full HD, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home
Long summary description Fujitsu ESPRIMO FH52 / W Intel® Celeron® 2950M 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:
Fujitsu ESPRIMO FH52 / W. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: White