Fujitsu AMILO Xa 2528 TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

https://images.icecat.biz/img/norm/high/1508804-2290.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
83890
Info modified on:
22 Jan 2025, 05:33:18
Short summary description Fujitsu AMILO Xa 2528 TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xa 2528, 2 GHz, 17", 1440 x 900 pixels, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xa 2528 TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xa 2528. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.82 lbs (4 kg)

Embed the product datasheet into your content.